ASUS logo

ASUS Vivobook 16 X1605VA-MB189W Intel® Core™ i9 i9-13900H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24092
Info modified on:
22 Jan 2025, 05:46:13
Short summary description ASUS Vivobook 16 X1605VA-MB189W Intel® Core™ i9 i9-13900H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 16 X1605VA-MB189W, Intel® Core™ i9, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook 16 X1605VA-MB189W Intel® Core™ i9 i9-13900H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 16 X1605VA-MB189W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.