ASUS logo

ASUS F509JA-EJ056 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47148
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS F509JA-EJ056 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Grey:

ASUS F509JA-EJ056, Intel® Core™ i5, 1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS F509JA-EJ056 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Grey:

ASUS F509JA-EJ056. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Grey. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.