ASUS Vivobook S15 S510UA-BQ462T, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 8 GB, 256 GB, Windows 10 Home
ASUS Vivobook S15 S510UA-BQ462T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 1,7 kg