ASUS logo

ASUS A555QG-DM045T AMD FX™ FX-9800P Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon R5 M430 Windows 10 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61347
Info modified on:
22 Jan 2025, 05:37:51
Short summary description ASUS A555QG-DM045T AMD FX™ FX-9800P Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon R5 M430 Windows 10 Black, Silver:

ASUS A555QG-DM045T, AMD FX™, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS A555QG-DM045T AMD FX™ FX-9800P Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon R5 M430 Windows 10 Black, Silver:

ASUS A555QG-DM045T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-9800P, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.