ASUS F541UV-XX147T, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB
ASUS F541UV-XX147T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: Black, Chocolate