ASUS logo

ASUS X556UA-XO607T Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Blue, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161765
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X556UA-XO607T Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Blue, Grey:

ASUS X556UA-XO607T, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 10

Long summary description ASUS X556UA-XO607T Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Blue, Grey:

ASUS X556UA-XO607T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Blue, Grey. Weight: 2,3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.