ASUS logo

ASUS Zenbook UX303UA-R4138T Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17945
Info modified on:
01 Feb 2025, 04:45:06
Short summary description ASUS Zenbook UX303UA-R4138T Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Gold:

ASUS Zenbook UX303UA-R4138T, Intel® Core™ i3, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Zenbook UX303UA-R4138T Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Gold:

ASUS Zenbook UX303UA-R4138T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Gold

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.