ASUS logo

ASUS Transformer Book T100TAF-BING-DK024B Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133260
Info modified on:
22 Jan 2025, 04:58:13
Short summary description ASUS Transformer Book T100TAF-BING-DK024B Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS Transformer Book T100TAF-BING-DK024B, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T100TAF-BING-DK024B Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS Transformer Book T100TAF-BING-DK024B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.