ASUS Chromebox 4 G5007UN, 1,6 GHz, Intel® Core™ i5, i5-10210U, 8 GB, 128 GB, ChromeOS
ASUS Chromebox 4 G5007UN. Processor frequency: 1,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10210U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Chassis type: Mini PC. Product type: Mini PC. Weight: 1 kg. Product colour: Black