ASUS logo

ASUS VivoMini VC66-BB313M Nettop Black i5-7400 LGA 1151 (Socket H4) 3 GHz

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13786
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VC66-BB313M Nettop Black i5-7400 LGA 1151 (Socket H4) 3 GHz:

ASUS VivoMini VC66-BB313M, Nettop, LGA 1151 (Socket H4), Ethernet LAN, Wi-Fi 5 (802.11ac), 120 W

Long summary description ASUS VivoMini VC66-BB313M Nettop Black i5-7400 LGA 1151 (Socket H4) 3 GHz:

ASUS VivoMini VC66-BB313M. Chassis type: Nettop. Processor socket: LGA 1151 (Socket H4). Number of memory slots: 2. Supported storage drive types: SSD. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), Bluetooth version: 4.1. Power supply: 120 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.