ASUS logo

ASUS VivoMini UN45-VM014M 0.79L sized PC Blue N3000 BGA 1170 1,04 GHz

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95272
Info modified on:
14 Mar 2024, 19:34:36
Short summary description ASUS VivoMini UN45-VM014M 0.79L sized PC Blue N3000 BGA 1170 1,04 GHz:

ASUS VivoMini UN45-VM014M, 0.79L sized PC, Mini PC barebone, BGA 1170, DDR3L-SDRAM, M.2, 45 W

Long summary description ASUS VivoMini UN45-VM014M 0.79L sized PC Blue N3000 BGA 1170 1,04 GHz:

ASUS VivoMini UN45-VM014M. Chassis type: 0.79L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 1, Maximum internal memory: 8 GB. Supported storage drive types: SSD, Storage drive interface: M.2. Ethernet LAN (RJ-45) ports: 1. Cooling type: Passive. Power supply: 45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.