ASUS VivoMini UN62-M226M, 1,7 GHz, Intel® Core™ i3, i3-4010U, 4 GB, 32 GB, FreeDOS
ASUS VivoMini UN62-M226M. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4010U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Blue