ASUS Chromebox -M004U, 1,4 GHz, Intel® Celeron®, 2955U, 2 GB, 16 GB, ChromeOS
ASUS Chromebox -M004U. Processor frequency: 1,4 GHz, Processor family: Intel® Celeron®, Processor model: 2955U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black