ASUS logo

ASUS MAXIMUS IX HERO Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162634
Info modified on:
30 Oct 2024, 13:00:06
Short summary description ASUS MAXIMUS IX HERO Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS MAXIMUS IX HERO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS MAXIMUS IX HERO Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS MAXIMUS IX HERO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.