ASUS logo

ASUS Xonar H6 Internal 7.1 channels PCI-E

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120975
Info modified on:
03 Apr 2019, 20:25:56
Short summary description ASUS Xonar H6 Internal 7.1 channels PCI-E:

ASUS Xonar H6, 7.1 channels, Internal, 24 bit, 120 dB, PCI-E

Long summary description ASUS Xonar H6 Internal 7.1 channels PCI-E:

ASUS Xonar H6. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 120 dB. Host interface: PCI-E. Compatibility: Asus Xonar Essence ST / Xonar HDAV1.3. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 109,5 mm, Depth: 94,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.