ASUS logo

ASUS M3N78-EH Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117975
Info modified on:
30 Oct 2024, 13:09:57
Short summary description ASUS M3N78-EH Socket AM2 ATX:

ASUS M3N78-EH, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, Phy Gigabit LAN

Long summary description ASUS M3N78-EH Socket AM2 ATX:

ASUS M3N78-EH. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Phy Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.