ASUS Transformer Pad TF0310CG, 25,6 cm (10.1"), 1280 x 800 pixels, 8 GB, 1 GB, Android, Grey
ASUS Transformer Pad TF0310CG. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 545,2 g. Operating system installed: Android. Product colour: Grey