ASUS Eee PC 1015B, AMD Single-Core, 1,2 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
ASUS Eee PC 1015B. Product type: Netbook. Processor family: AMD Single-Core, Processor model: C-30, Processor frequency: 1,2 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Blue. Weight: 1,3 kg