Ariete logo

Ariete Café Roma Plus Fully-auto Espresso machine 1,5 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61713
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Ariete Café Roma Plus Fully-auto Espresso machine 1,5 L:

Ariete Café Roma Plus, Espresso machine, 1,5 L, Ground coffee, Built-in grinder, 1150 W, Black

Long summary description Ariete Café Roma Plus Fully-auto Espresso machine 1,5 L:

Ariete Café Roma Plus. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,5 L, Coffee input type: Ground coffee, Built-in grinder. Power: 1150 W. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.