ARCTIC logo

ARCTIC Accelero Xtreme 7970 Graphics card Cooler 9,2 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57496
Info modified on:
28 Jan 2022, 11:47:18
Short summary description ARCTIC Accelero Xtreme 7970 Graphics card Cooler 9,2 cm Black:

ARCTIC Accelero Xtreme 7970, Cooler, 9,2 cm, 900 RPM, 2000 RPM, Black

Long summary description ARCTIC Accelero Xtreme 7970 Graphics card Cooler 9,2 cm Black:

ARCTIC Accelero Xtreme 7970. Type: Cooler, Fan diameter: 9,2 cm, Rotational speed (min): 900 RPM, Rotational speed (max): 2000 RPM. Voltage: 12 V. Width: 104 mm, Depth: 288 mm, Height: 54 mm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.