ARCTIC logo

ARCTIC P14 PWM Computer case Fan 14 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103747
Info modified on:
14 Mar 2024, 18:32:19
Short summary description ARCTIC P14 PWM Computer case Fan 14 cm Black:

ARCTIC P14 PWM, Fan, 14 cm, 200 RPM, 1700 RPM, 0,3 sone, 123,76 m³/h

Long summary description ARCTIC P14 PWM Computer case Fan 14 cm Black:

ARCTIC P14 PWM. Type: Fan, Fan diameter: 14 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 1700 RPM, Noise level: 0,3 sone, Airflow: 123,76 m³/h, Maximum air pressure: 2,4 mmH2O, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 140 mm, Depth: 140 mm, Height: 27 mm. Product colour: Black

Reasons to buy
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.