APC logo

APC SY10K40F uninterruptible power supply (UPS) 10 kVA 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50820
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC SY10K40F uninterruptible power supply (UPS) 10 kVA 10 W:

APC SY10K40F, 10 kVA, 10 W, 60 Hz, 162 A, 64 dB, Sealed Lead Acid (VRLA)

Long summary description APC SY10K40F uninterruptible power supply (UPS) 10 kVA 10 W:

APC SY10K40F. Output power capacity: 10 kVA, Output power: 10 W, Input frequency: 60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3,5 min, Typical backup time at half load: 13,5 min. Product colour: Black. Weight: 406,8 kg. Bundled software: PowerChute Network Shutdown v2.2.3, Package weight: 453,2 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.