APC Smart-UPS, Line-Interactive, 3 kVA, 2700 W, Sine, 151 V, 302 V
APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 816 VAh, Typical backup time at full load: 5,1 min. Form factor: Tower, Product colour: Black, Cable length: 1,83 m. Compliance certificates: RoHS, Certification: CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, VDE, REACH, PEP, EOLI