AOC logo

AOC E2180SWN LED display 52,6 cm (20.7") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147598
Info modified on:
09 Mar 2024, 14:19:00
Short summary description AOC E2180SWN LED display 52,6 cm (20.7") 1920 x 1080 pixels Full HD Black:

AOC E2180SWN, 52,6 cm (20.7"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AOC E2180SWN LED display 52,6 cm (20.7") 1920 x 1080 pixels Full HD Black:

AOC E2180SWN. Display diagonal: 52,6 cm (20.7"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.