AOC D70G22-2N, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black
AOC D70G22-2N. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: Rockchip, Processor model: RK3026. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 280 g. Operating system installed: Android. Product colour: Black