AOC logo

AOC 24V2H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29850
Info modified on:
10 Aug 2024, 11:02:32
Short summary description AOC 24V2H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

AOC 24V2H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AOC 24V2H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

AOC 24V2H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.