Anker AK-68UNHUB-B7UEU, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, 174 mm, 70 mm, 28 mm
Anker AK-68UNHUB-B7UEU. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black. Width: 174 mm, Depth: 70 mm, Height: 28 mm