Alienware logo

Alienware Aurora R11 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Midi Tower PC Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19529
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Aurora R11 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Midi Tower PC Black, White:

Alienware Aurora R11, 2,9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 2 TB, Windows 10 Home

Long summary description Alienware Aurora R11 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Midi Tower PC Black, White:

Alienware Aurora R11. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.