Alecto logo

Alecto PA-versterker PAX-120

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24146
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Alecto PA-versterker PAX-120:

Alecto PA-versterker PAX-120, 80 - 10000 Hz, Wired, 230 V / AC / 24 V / DC, 120 W RMS / 170 W, 230 x 430 x 105 mm, 4 channels

Long summary description Alecto PA-versterker PAX-120:

Alecto PA-versterker PAX-120. Frequency range: 80 - 10000 Hz. Connectivity technology: Wired. Power requirements: 230 V / AC / 24 V / DC, Output power (DIN): 120 W RMS / 170 W, Dimensions (WxDxH): 230 x 430 x 105 mm

Specs
Similar products
To access this product information you need to login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.