Acer logo

Acer Liquid MT S120 9,14 cm (3.6") Single SIM 3G 1500 mAh Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20721
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Liquid MT S120 9,14 cm (3.6") Single SIM 3G 1500 mAh Brown:

Acer Liquid MT S120, 9,14 cm (3.6"), 0,8 GHz, Brown

Long summary description Acer Liquid MT S120 9,14 cm (3.6") Single SIM 3G 1500 mAh Brown:

Acer Liquid MT S120. Display diagonal: 9,14 cm (3.6"). Processor frequency: 0,8 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Brown. Weight: 135 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.