Acer UT220HQL, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black
Acer UT220HQL. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black