Acer CB CB281HK bmjdpr, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black
Acer CB CB281HK bmjdpr. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product colour: Black