Acer G6 G276HL Gbmid, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black
Acer G6 G276HL Gbmid. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black