Acer AT 310 F1, 2,66 GHz, X3450, 4 GB, DDR3-SDRAM, 450 W, Tower (4U)
Acer AT 310 F1. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2,66 GHz, Processor model: X3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Hard drive size: 3.5", Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 450 W. Chassis type: Tower (4U)