Acer logo

Acer Aspire M1930 Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234093
Info modified on:
23 Jul 2024, 20:36:53
Short summary description Acer Aspire M1930 Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:

Acer Aspire M1930, 2,6 GHz, Intel® Pentium®, G620, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire M1930 Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:

Acer Aspire M1930. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: G620. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.