Acer logo

Acer Aspire AX3950-S4912 Intel® Pentium® G6950 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84080
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire AX3950-S4912 Intel® Pentium® G6950 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

Acer Aspire AX3950-S4912, 2,8 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire AX3950-S4912 Intel® Pentium® G6950 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

Acer Aspire AX3950-S4912. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: G6950. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.