Acer Aspire 3400-U2022, 3,1 GHz, AMD Athlon II X4, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire 3400-U2022. Processor frequency: 3,1 GHz, Processor family: AMD Athlon II X4, Processor model: 645. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC