Acer logo

Acer Aspire M5400 AMD Phenom II X6 1055T 4 GB DDR3-SDRAM 1,02 TB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76979
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M5400 AMD Phenom II X6 1055T 4 GB DDR3-SDRAM 1,02 TB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC Black, Silver:

Acer Aspire M5400, 2,8 GHz, AMD Phenom II X6, 4 GB, 1,02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M5400 AMD Phenom II X6 1055T 4 GB DDR3-SDRAM 1,02 TB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC Black, Silver:

Acer Aspire M5400. Processor frequency: 2,8 GHz, Processor family: AMD Phenom II X6, Processor model: 1055T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1,02 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.