Acer eMachines EL1850, 2,5 GHz, Intel® Celeron®, 2 GB, 320 GB, DVD-RW, Linux
Acer eMachines EL1850. Processor frequency: 2,5 GHz, Processor family: Intel® Celeron®, Processor model: E3300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Linux. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black