Acer logo

Acer Veriton L480G Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50514
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton L480G Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional PC:

Acer Veriton L480G, 2,93 GHz, Intel® Core™2 Duo, 3 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton L480G Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional PC:

Acer Veriton L480G. Processor frequency: 2,93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Wi-Fi. Operating system installed: Windows 7 Professional. Power supply: 135 W. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.