Acer logo

Acer Veriton T661 Intel® Core™2 Duo E8200 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows XP Professional Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton T661 Intel® Core™2 Duo E8200 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows XP Professional Tower PC:

Acer Veriton T661, 2,66 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Veriton T661 Intel® Core™2 Duo E8200 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows XP Professional Tower PC:

Acer Veriton T661. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.