Acer logo

Acer TravelMate B118-G2-RN-P76J Intel® Pentium® Silver N5030 Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55904
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer TravelMate B118-G2-RN-P76J Intel® Pentium® Silver N5030 Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate B118-G2-RN-P76J, Intel® Pentium® Silver, 1,1 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate B118-G2-RN-P76J Intel® Pentium® Silver N5030 Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate B118-G2-RN-P76J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.