Acer logo

Acer TravelMate P255-M-34014G50Mnkk Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102797
Info modified on:
25 Jan 2025, 22:24:32
Short summary description Acer TravelMate P255-M-34014G50Mnkk Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P255-M-34014G50Mnkk, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P255-M-34014G50Mnkk Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P255-M-34014G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.