Acer logo

Acer Aspire 1 A114-31-C3TU Intel® Celeron® N3350 Laptop 35,6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73309
Info modified on:
24 Jan 2025, 20:46:51
Short summary description Acer Aspire 1 A114-31-C3TU Intel® Celeron® N3350 Laptop 35,6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Black:

Acer Aspire 1 A114-31-C3TU, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Aspire 1 A114-31-C3TU Intel® Celeron® N3350 Laptop 35,6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Black:

Acer Aspire 1 A114-31-C3TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 S. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.