Acer logo

Acer Aspire 7739Z-P624G50Mnkk Intel® Pentium® P6200 Laptop 43,9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45351
Info modified on:
29 Jan 2025, 19:10:16
Short summary description Acer Aspire 7739Z-P624G50Mnkk Intel® Pentium® P6200 Laptop 43,9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7739Z-P624G50Mnkk, Intel® Pentium®, 2,13 GHz, 43,9 cm (17.3"), 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire 7739Z-P624G50Mnkk Intel® Pentium® P6200 Laptop 43,9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7739Z-P624G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2,13 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.