Acer Aspire ES1-731G-P10G, Intel® Pentium®, 1,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
Acer Aspire ES1-731G-P10G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black