Acer logo

Acer Aspire ES1-531-P5BB Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39960
Info modified on:
22 Jan 2025, 05:38:20
Short summary description Acer Aspire ES1-531-P5BB Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Black:

Acer Aspire ES1-531-P5BB, Intel® Pentium®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire ES1-531-P5BB Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Black:

Acer Aspire ES1-531-P5BB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Product colour: Black. Weight: 2,4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.