Acer logo

Acer Aspire V3-371-544R Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 240 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40711
Info modified on:
23 Jan 2025, 19:09:03
Short summary description Acer Aspire V3-371-544R Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 240 GB SSD Windows 8.1 Black:

Acer Aspire V3-371-544R, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 240 GB

Long summary description Acer Aspire V3-371-544R Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 240 GB SSD Windows 8.1 Black:

Acer Aspire V3-371-544R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.