Acer logo

Acer Aspire E E5-551G-T1LD AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22533
Info modified on:
30 Jan 2025, 19:48:02
Short summary description Acer Aspire E E5-551G-T1LD AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black:

Acer Aspire E E5-551G-T1LD, AMD A10, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-551G-T1LD AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black:

Acer Aspire E E5-551G-T1LD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon R7 M265. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.