Acer logo

Acer Aspire 3 A315-22-61TU AMD A6 A6-9220e Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53732
Info modified on:
01 Feb 2025, 05:41:59
Short summary description Acer Aspire 3 A315-22-61TU AMD A6 A6-9220e Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black:

Acer Aspire 3 A315-22-61TU, AMD A6, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 3 A315-22-61TU AMD A6 A6-9220e Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black:

Acer Aspire 3 A315-22-61TU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220e, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.